Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$42.50
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 660Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 48Vrms |
RoHS Compliant | Yes |
Relay,Random turn-on ,SSR,50A 48-660Vac | RS |
Solid State Relay, 50A, 4-32Vdc, Panel | Newark Electronics |
Relay, 50 A, 48 to 660 V (RMS) at 47 to 63 Hz, Solid-State, Screw, Panel Mount | Sensata - Crydom CWD4850-10 | RS Americas |
SSR PM IP20 660VAC/50A | TTI Europe |
Solid State Relays - Industrial Mount 0.15-50A 4-32VDC | Sager |
SSR, 50A, 480VAC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWD4850-10?
Additional datasheets, footprints and schematics for CWD4850-10 are listed on our Part Details page. You can also find images and similar parts to CWD4850-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWD4850-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWD4850-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWD4850-10 fall under?
The CWD4850-10 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to CWD4850-10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWD4850-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CWD4850-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CWD4850-10 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for CWD4850-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWD4850-10 often in real-time on the comparison pages.
What if I can't find stock of CWD4850-10?
You can fill out our help required form which you can use to request a quote for CWD4850-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.