Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$78.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$121.63
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$217.02
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$181.00
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$173.94
|
1
in stock
|
Buy Now | |
Distrelec
from US$107.42
|
1
in stock
|
Buy Now | |
RS Americas
from US$166.59
|
-
|
Buy Now | |
TTI Europe
from US$139.45
|
-
|
Buy Now | |
Sager
from US$141.82
|
-
|
Buy Now | |
Farnell
from US$78.16
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 125A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Current Typ | 10mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 48Vrms to 660Vrms |
Surge Current | 2000A |
Relay,Zero V trn-on,SSR,125A 18-36ac ctl | RS |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom CWD48125P | Newark Electronics |
SSR Relay Panel Mount IP20 660VAC/125A 4-32VD | Rapid Electronics |
Sensata Crydom Solid State Relay Single Phase, CW, 1NO, 125A, 660V, Screw Terminal | Distrelec |
Relay, 125 A, 48 to 660 V (RMS) @ 47 to 63 Hz, Solid-State, Screw, Panel Mount | Sensata - Crydom CWD48125P | RS Americas |
SSR PM IP20 660VAC/125A | TTI Europe |
Solid State Relays - Industrial Mount 0.15-125A 4-32VDC | Sager |
SSR, IP20, 660VAC/125A,4-32VDC,ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWD48125P?
Additional datasheets, footprints and schematics for CWD48125P are listed on our Part Details page. You can also find images and similar parts to CWD48125P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWD48125P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWD48125P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWD48125P fall under?
The CWD48125P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CWD48125P when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWD48125P you can contact the distributor directly for product support, shipping queries etc.
Is the CWD48125P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWD48125P have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, Rapid Electronics and Distrelec have stock available or on a lead time for CWD48125P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWD48125P often in real-time on the comparison pages.
What if I can't find stock of CWD48125P?
You can fill out our help required form which you can use to request a quote for CWD48125P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.