Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.75
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$95.61
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$77.50
|
84
in stock
|
Buy Now | |
RS Americas
from US$74.80
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$59.95
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$63.68
|
20
in stock
|
Buy Now | |
Relay Specialties
from US$60.32
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$74.57
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$74.57
|
1
in stock
|
Buy Now | |
TTI Europe
from US$59.98
|
-
|
Buy Now | |
Sager
from US$60.65
|
-
|
Buy Now | |
Farnell
from US$58.75
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE CSA VDE |
Approval Category | UL Recognised |
Blocking voltage | 600V |
Control Current Typ | 10mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 58.4mm |
External Length / Height | 33mm |
External Width | 45.7mm |
I2t | 3000s |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 4kV |
Leakage Current | 1mA |
Load Current Max | 50A |
Load Current Min | 0.15A |
Load Current RMS Max | 50A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | SCR |
RMS Load Current Min | 0.15A |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Surge Current | 850A |
Solid State Relay, 50A, 3-32Vdc, Panel | Newark Electronics |
Relay, 50 A, 24 to 280 V (RMS) at 47 to 63 Hz, Solid-State, Screw, Panel Mount | Sensata - Crydom CWD2450-10 | RS Americas |
SSR Relay Panel Mount IP20 280VAC/50A 4-32VDC | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
SSR Relay | Relay Specialties |
Relay,Random turn-on ,SSR,50A 24-280Vac | RS |
| Heilind Electronics |
SSR PM IP20 280VAC/50A | TTI Europe |
Solid State Relays - Industrial Mount 0.15-50A 3-32VDC | Sager |
SSR, 50A, 240VAC | Farnell |
Where can I find additional details, specifications and documents for a CWD2450-10?
Additional datasheets, footprints and schematics for CWD2450-10 are listed on our Part Details page. You can also find images and similar parts to CWD2450-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWD2450-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWD2450-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWD2450-10 fall under?
The CWD2450-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CWD2450-10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWD2450-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CWD2450-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWD2450-10 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CWD2450-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWD2450-10 often in real-time on the comparison pages.
What if I can't find stock of CWD2450-10?
You can fill out our help required form which you can use to request a quote for CWD2450-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.