CWA4890-10 Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$79.56

Distributor Stock
Logo for Farnell
Farnell
from US$79.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$181.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$137.42
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$85.63
-
Buy Now
Logo for Sager
Sager
from US$120.61
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M HL048HD4.3

Alternative Descriptions

Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom CWA4890-10 | Newark Electronics
SSR Relay, Panel Mount, IP20, 660VAC/90A, 90-280VAC In, Instantaneous | Sensata - Crydom CWA4890-10 | RS Americas
SSR PM IP20 660VAC/90A 90-280V | TTI Europe
Solid State Relays - Industrial Mount 0.15-90A 90-280VAC | Sager
SSR, 90A, 480VAC | Farnell
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CWA4890-10?

Additional datasheets, footprints and schematics for CWA4890-10 are listed on our Part Details page. You can also find images and similar parts to CWA4890-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CWA4890-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA4890-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CWA4890-10 fall under?

The CWA4890-10 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CWA4890-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CWA4890-10 you can contact the distributor directly for product support, shipping queries etc.

Is the CWA4890-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CWA4890-10 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for CWA4890-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CWA4890-10 often in real-time on the comparison pages.

What if I can't find stock of CWA4890-10?

You can fill out our help required form which you can use to request a quote for CWA4890-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay