Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.05
|
No stock
|
Buy Now | |
Heilind Electronics
from US$99.56
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$99.56
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$129.55
|
-
|
Buy Now | |
RS Americas
from US$95.11
|
-
|
Buy Now | |
element14
from US$84.42
|
-
|
Buy Now | |
TTI Europe
from US$75.39
|
-
|
Buy Now | |
Sager
from US$80.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 50A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Voltage Turn On |
Operating Voltage Min | 48VAC |
Product Range | - |
SSR, PNL MT, IP20, 660VAC/50 A, 90-280VAC IN, 0 CROSS, THER | Heilind Electronics |
Ssr, 48-660Vac, 50A, Panel | Newark Electronics |
SSR Relay, Panel Mount, IP20, 660VAC/50A, 90-280VAC In, Zero Cross, Thermal Pad | Sensata - Crydom CWA4850H | RS Americas |
SSR PM IP20 660VAC/50A 90-280V | TTI Europe |
Solid State Relays - Industrial Mount DC 90-280V 6 mA @ 120 Vrms | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWA4850H?
Additional datasheets, footprints and schematics for CWA4850H are listed on our Part Details page. You can also find images and similar parts to CWA4850H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWA4850H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA4850H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWA4850H fall under?
The CWA4850H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CWA4850H when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWA4850H you can contact the distributor directly for product support, shipping queries etc.
Is the CWA4850H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWA4850H have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for CWA4850H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWA4850H often in real-time on the comparison pages.
What if I can't find stock of CWA4850H?
You can fill out our help required form which you can use to request a quote for CWA4850H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.