Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 660Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE CSA VDE |
Approval Category | UL Recognised |
Blocking voltage | 1200V |
Control Current Typ | 6mA |
Control Voltage AC Max | 280Vrms |
Control Voltage AC Min | 90Vrms |
Control Voltage Range | 90Vrms to 280Vrms |
Control Voltage Type | AC |
External Depth | 58.4mm |
External Length / Height | 33mm |
External Width | 45.7mm |
I2t | 1500s |
Input Impedance | 21.7kohm |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 4kV |
Leakage Current | 1mA |
Load Current Max | 25A |
Load Current Min | 0.15A |
Load Current RMS Max | 25A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 48Vrms to 660Vrms |
Output Type | SCR |
RMS Load Current Min | 0.15A |
RMS Load Voltage Max | 660V |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom CWA4825P | Newark Electronics |
SSR Relay, Panel Mount, IP20, 660VAC/25A, 90-280VAC In, Zero Cross, IOP | Sensata - Crydom CWA4825P | RS Americas |
SSR PM IP20 660VAC/25A 90-280V | TTI Europe |
Solid State Relays - Industrial Mount 0.15-25A 90-280VAC | Sager |
SSR, 25A, 480VAC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWA4825P?
Additional datasheets, footprints and schematics for CWA4825P are listed on our Part Details page. You can also find images and similar parts to CWA4825P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWA4825P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA4825P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWA4825P fall under?
The CWA4825P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CWA4825P when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWA4825P you can contact the distributor directly for product support, shipping queries etc.
Is the CWA4825P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWA4825P have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for CWA4825P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWA4825P often in real-time on the comparison pages.
What if I can't find stock of CWA4825P?
You can fill out our help required form which you can use to request a quote for CWA4825P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.