Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$140.74
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$72.60
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$139.00
|
6
in stock
|
Buy Now | |
RS Americas
from US$84.21
|
-
|
Buy Now | |
TTI Europe
from US$52.52
|
-
|
Buy Now | |
Sager
from US$71.69
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M | HL048HD4.3 |
---|
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom CWA4825E | Newark Electronics |
SSR Relay Panel Mount IP20 660VAC/25A 18-36VA | Rapid Electronics |
Solid State Relay Screw Mount, Zero Crossing SCR, 25 A rms, 36 V rms | Sensata - Crydom CWA4825E | RS Americas |
SSR PM IP20 660VAC/25A 18-36VA | TTI Europe |
Solid State Relays - Industrial Mount 0.15-25A 18-36VAC | Sager |
SSR, IP20, 660VAC/25A,18-36VAC,ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWA4825E?
Additional datasheets, footprints and schematics for CWA4825E are listed on our Part Details page. You can also find images and similar parts to CWA4825E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWA4825E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA4825E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWA4825E fall under?
The CWA4825E is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CWA4825E when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWA4825E you can contact the distributor directly for product support, shipping queries etc.
Is the CWA4825E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWA4825E have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for CWA4825E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWA4825E often in real-time on the comparison pages.
What if I can't find stock of CWA4825E?
You can fill out our help required form which you can use to request a quote for CWA4825E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.