Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.96
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$84.10
|
251
in stock
|
Buy Now | |
Rapid Electronics
from US$64.85
|
251
in stock
|
Buy Now | |
Chip One Stop
from US$75.70
|
251
in stock
|
Buy Now | |
RS Americas
from US$80.87
|
5
in stock
|
Buy Now | |
TTI Europe
from US$48.03
|
-
|
Buy Now | |
Sager
from US$65.57
|
-
|
Buy Now | |
Farnell
from US$40.04
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,M | HL048HD4.3 |
---|
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom CWA2450E | Newark Electronics |
SSR Relay Panel Mount IP20 280VAC/50A 18-36VA | Rapid Electronics |
Relay,Zero V turn-on,SSR,50A 18-36Vac | RS |
Relay, 50 A, 24 to 280 V (RMS) @ 47 to 63 Hz, Solid-State, Screw, Panel Mount | Sensata - Crydom CWA2450E | RS Americas |
SSR PM IP20 280VAC/50A 18-36VA | TTI Europe |
Solid State Relays - Industrial Mount 0.15-50A 18-36VAC | Sager |
SSR, IP20, 280VAC/50A,18-36VAC,ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWA2450E?
Additional datasheets, footprints and schematics for CWA2450E are listed on our Part Details page. You can also find images and similar parts to CWA2450E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWA2450E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA2450E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWA2450E fall under?
The CWA2450E is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CWA2450E when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWA2450E you can contact the distributor directly for product support, shipping queries etc.
Is the CWA2450E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWA2450E have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for CWA2450E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWA2450E often in real-time on the comparison pages.
What if I can't find stock of CWA2450E?
You can fill out our help required form which you can use to request a quote for CWA2450E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.