Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.94
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE CSA VDE |
Approval Category | UL Recognised |
Blocking voltage | 600V |
Control Current Typ | 6mA |
Control Voltage AC Max | 280Vrms |
Control Voltage AC Min | 90Vrms |
Control Voltage Range | 90Vrms to 280Vrms |
Control Voltage Type | AC |
External Depth | 58.4mm |
External Length / Height | 33mm |
External Width | 45.7mm |
I2t | 3000s |
Input Impedance | 21.7kohm |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 4kV |
Leakage Current | 1mA |
Load Current Max | 50A |
Load Current Min | 0.15A |
Load Current RMS Max | 50A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | SCR |
RMS Load Current Min | 0.15A |
RMS Load Voltage Max | 280V |
Relay, 24 to 280 V (RMS), Solid State, 0.15 to 50 A (RMS) (Load), 600 V (Peak) | Sensata - Crydom CWA2450-10 | RS Americas |
Relay,Random turn-on ,SSR,50A 90-280Vac | RS |
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom CWA2450-10 | Newark Electronics |
SSR PM IP20 280VAC/50A 90-280V | TTI Europe |
Solid State Relays - Industrial Mount 0.15-50A 90-280VAC | Sager |
SSR, 50A, 240VAC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWA2450-10?
Additional datasheets, footprints and schematics for CWA2450-10 are listed on our Part Details page. You can also find images and similar parts to CWA2450-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWA2450-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA2450-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWA2450-10 fall under?
The CWA2450-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CWA2450-10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWA2450-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CWA2450-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWA2450-10 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for CWA2450-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWA2450-10 often in real-time on the comparison pages.
What if I can't find stock of CWA2450-10?
You can fill out our help required form which you can use to request a quote for CWA2450-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.