Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$28.77
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24Vrms |
RoHS Compliant | Yes |
Relay,Random turn-on ,SSR,25A 90-280Vac | RS |
Solid State Relay, 25A, 90-280Vac, Panel | Newark Electronics |
Relay, 25 A, 24 to 280 V (RMS) @ 47 to 63 Hz, Solid-State, Screw, Panel Mount | Sensata - Crydom CWA2425-10 | RS Americas |
SSR PM IP20 280VAC/25A 90-280V | TTI Europe |
Solid State Relays - Industrial Mount 0.15-25A 90-280VAC | Sager |
SSR, 25A, 240VAC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWA2425-10?
Additional datasheets, footprints and schematics for CWA2425-10 are listed on our Part Details page. You can also find images and similar parts to CWA2425-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWA2425-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA2425-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWA2425-10 fall under?
The CWA2425-10 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to CWA2425-10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWA2425-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CWA2425-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CWA2425-10 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for CWA2425-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWA2425-10 often in real-time on the comparison pages.
What if I can't find stock of CWA2425-10?
You can fill out our help required form which you can use to request a quote for CWA2425-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.