CWA2410E Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$53.59

Distributor Stock
Logo for Newark
Newark
from US$69.87
86
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$64.50
86
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$53.90
70
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$67.18
14
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$53.59
-
Buy Now
Logo for Sager
Sager
from US$54.47
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,M HL048HD4.3

Alternative Descriptions

Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom CWA2410E | Newark Electronics
SSR Relay Panel Mount IP20 280VAC/10A 18-36VA | Rapid Electronics
Relay, 10 A, 24 to 280 V (RMS) @ 47 to 63 Hz, Solid-State, Screw, Panel Mount | Sensata - Crydom CWA2410E | RS Americas
SSR PM IP20 280VAC/10A 18-36VA | TTI Europe
Solid State Relays - Industrial Mount 0.15-10A 18-36VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CWA2410E?

Additional datasheets, footprints and schematics for CWA2410E are listed on our Part Details page. You can also find images and similar parts to CWA2410E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CWA2410E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA2410E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CWA2410E fall under?

The CWA2410E is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CWA2410E when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CWA2410E you can contact the distributor directly for product support, shipping queries etc.

Is the CWA2410E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CWA2410E have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, RS Americas and TTI Europe have stock available or on a lead time for CWA2410E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CWA2410E often in real-time on the comparison pages.

What if I can't find stock of CWA2410E?

You can fill out our help required form which you can use to request a quote for CWA2410E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay