Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$36.35
Contact Configuration | SPST-NO |
---|---|
Load Current | 10A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
RoHS Compliant | Yes |
Solid State Relay, 90-280 VAC, SPST, 10A/280VAC, Zero Switching, CW24 Series | Sensata - Crydom CWA2410 | RS Americas |
Solid State Relay, 10A, 90-280Vac, Panel | Newark Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM IP20 280VAC/10A 90-280V | TTI Europe |
Solid State Relays - Industrial Mount 0.15-10A AC CONTROL | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWA2410?
Additional datasheets, footprints and schematics for CWA2410 are listed on our Part Details page. You can also find images and similar parts to CWA2410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWA2410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA2410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWA2410 fall under?
The CWA2410 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to CWA2410 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWA2410 you can contact the distributor directly for product support, shipping queries etc.
Is the CWA2410 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CWA2410 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Carlton-Bates and TTI Europe have stock available or on a lead time for CWA2410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWA2410 often in real-time on the comparison pages.
What if I can't find stock of CWA2410?
You can fill out our help required form which you can use to request a quote for CWA2410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.