Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | ColdFire |
---|---|
Supported Families | 56800E Coldfire HCS08 HCS12 |
Software Edition | Standard |
Licence Type | Node Locked |
No. of User Licences | 1 |
Supported Hosts | MQX Quadros RTXC ThreadX Windows |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
S/W, Code Warrior, Standard, Node Locked, 1 User | Newark Electronics |
CW Development Suite -Standard Edition, Annual Subscription, Node-locked License | Future Electronics |
SOFTWARE, CODE WARRIOR, STANDARD | element14 |
CodeWarrior Development Suite - Standard Edition, Annual Subscription, Node-locked License | EBV Elektronik |
Where can I find additional details, specifications and documents for a CWA-STANDARD-NL?
Additional datasheets, footprints and schematics for CWA-STANDARD-NL are listed on our Part Details page. You can also find images and similar parts to CWA-STANDARD-NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWA-STANDARD-NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA-STANDARD-NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWA-STANDARD-NL fall under?
The CWA-STANDARD-NL is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to CWA-STANDARD-NL when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWA-STANDARD-NL you can contact the distributor directly for product support, shipping queries etc.
Is the CWA-STANDARD-NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWA-STANDARD-NL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for CWA-STANDARD-NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWA-STANDARD-NL often in real-time on the comparison pages.
What if I can't find stock of CWA-STANDARD-NL?
You can fill out our help required form which you can use to request a quote for CWA-STANDARD-NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.