CW9558-000 High Speed Digital & Data Cable by TE Connectivity

CBS-22CN21-21M-9

Status: Active
Series: -
RoHS: Unknown
Aliases: CW9558-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.64

Distributor Stock
Logo for Avnet America
Avnet America
from US$7.64
-
Buy Now
Logo for Boersig
Boersig
from US$35.39
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$21.64
-
Buy Now
Logo for Sager
Sager
from US$10.61
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wire Size 22AWG
Impedance 120Ω
Cable Type CANbus
Operating Temperature Range -65 – 150°C, -149 – 302°F

Alternative Descriptions

Coaxial Cables CBS-22CN21-21M-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CW9558-000?

Additional datasheets, footprints and schematics for CW9558-000 are listed on our Part Details page. You can also find images and similar parts to CW9558-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CW9558-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW9558-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CW9558-000 fall under?

The CW9558-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to CW9558-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CW9558-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CW9558-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CW9558-000 have stock available?

Authorised distributors including Avnet America, Boersig, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for CW9558-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CW9558-000 often in real-time on the comparison pages.

What if I can't find stock of CW9558-000?

You can fill out our help required form which you can use to request a quote for CW9558-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay