Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Jacket Material | ETFE, Polymide/PTFE |
---|---|
Crimp Style | Butt |
Side 2 Number of Cables Spliced | 2 |
Sealed | Yes |
Crimp Barrel Plating | Nickel |
Cable Shield Plating Material | Nickel |
Side 1 Number of Cables Spliced | 2 |
Number of Conductors | 3 |
Cable Outside Diameter | .35in, 8.9mm |
Cable Insulation Diameter (Max) | 8.9mm, .35in |
Shield Diameter (Max) | 8.4mm, .33in |
Wire Outside Diameter | .17in, 4.32mm |
Wire Size | 12 – 16AWG |
Product Type | Cable Splice |
Operating Temperature (Max) | 200°C |
Operating Temperature Range | -65 – 200°C |
Cable Temperature Rating | 150°C |
Cable Accessories Shield Splice Kit Cross-Linked Modified Fluoropolymer Yellow | Avnet America |
Solder Sleeves & Shield Tubing D-200-0248-RT-CS4049 | Sager |
Where can I find additional details, specifications and documents for a CW7955-000?
Additional datasheets, footprints and schematics for CW7955-000 are listed on our Part Details page. You can also find images and similar parts to CW7955-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW7955-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW7955-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW7955-000 fall under?
The CW7955-000 is listed under Harnessing > Interconnect Devices > Cable-to-Cable Splicing.
Can I view similar or alternative parts?
You can view similar parts to CW7955-000 when available in the Cable-to-Cable Splicing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW7955-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW7955-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW7955-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CW7955-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW7955-000 often in real-time on the comparison pages.
What if I can't find stock of CW7955-000?
You can fill out our help required form which you can use to request a quote for CW7955-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.