Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | IP20, IP65, IP67 |
Connector Mounting | Panel Mount |
RoHS Compliant | Yes |
Rj45 Conn, Jack, 8P8C, 1Port, Cat6 | Newark Electronics |
RJ45 Port Metallic Bezel | IDEC Corporation CW4X-RJ45 | RS Americas |
Pushbutton Switches RJ45 Port Metallic Bezel | Sager |
Where can I find additional details, specifications and documents for a CW4X-RJ45?
Additional datasheets, footprints and schematics for CW4X-RJ45 are listed on our Part Details page. You can also find images and similar parts to CW4X-RJ45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW4X-RJ45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW4X-RJ45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW4X-RJ45 fall under?
The CW4X-RJ45 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to CW4X-RJ45 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW4X-RJ45 you can contact the distributor directly for product support, shipping queries etc.
Is the CW4X-RJ45 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CW4X-RJ45 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for CW4X-RJ45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW4X-RJ45 often in real-time on the comparison pages.
What if I can't find stock of CW4X-RJ45?
You can fill out our help required form which you can use to request a quote for CW4X-RJ45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.