Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$23.86
Product Range | CW Series |
---|---|
Contact Configuration | SPST-NC |
Switch Operation | Momentary Spring Return |
Contact Current Max | 10A |
Contact Voltage AC Nom | 120V |
Illumination Colour | Yellow |
Contact Voltage DC Nom | - |
Switch Terminals | Screw |
SVHC | No SVHC (15-Jan-2019) |
IDEC CW4L-M1E01QM4Y | Rapid Electronics |
Pb Switch, Spst-Nc, 10A, 120Vac, Screw | Newark Electronics |
Illuminated PB 22MM 1NC Y | IDEC Corporation CW4L-M1E01QM4Y | RS Americas |
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW | element14 |
Pushbutton Switches Illuminated PB 22MM 1NC Y | Sager |
Where can I find additional details, specifications and documents for a CW4L-M1E01QM4Y?
Additional datasheets, footprints and schematics for CW4L-M1E01QM4Y are listed on our Part Details page. You can also find images and similar parts to CW4L-M1E01QM4Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW4L-M1E01QM4Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW4L-M1E01QM4Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW4L-M1E01QM4Y fall under?
The CW4L-M1E01QM4Y is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CW4L-M1E01QM4Y when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW4L-M1E01QM4Y you can contact the distributor directly for product support, shipping queries etc.
Is the CW4L-M1E01QM4Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW4L-M1E01QM4Y have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for CW4L-M1E01QM4Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW4L-M1E01QM4Y often in real-time on the comparison pages.
What if I can't find stock of CW4L-M1E01QM4Y?
You can fill out our help required form which you can use to request a quote for CW4L-M1E01QM4Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.