Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | DPST-NO |
Product Range | CW Series |
No. of Switch Positions | 3 Position |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 300V |
Contact Voltage DC Nom | - |
Angle of Throw | 45° |
SVHC | No SVHC (15-Jan-2019) |
IDEC Key-Operated Switch 2NO 24 VDC / 250 VAC 3-Pos 45° Spring Return from Right | Distrelec |
Cw-22Mm, Ksw, Metal, 3Pos, Spring Return | Newark Electronics |
CW-22MM, KSW, METAL, 3POS, SPRING RETURN | element14 |
Keylock Switches KeySelectorSW 22MM 3position | Sager |
Where can I find additional details, specifications and documents for a CW4K-31BE20?
Additional datasheets, footprints and schematics for CW4K-31BE20 are listed on our Part Details page. You can also find images and similar parts to CW4K-31BE20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW4K-31BE20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW4K-31BE20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW4K-31BE20 fall under?
The CW4K-31BE20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CW4K-31BE20 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW4K-31BE20 you can contact the distributor directly for product support, shipping queries etc.
Is the CW4K-31BE20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW4K-31BE20 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for CW4K-31BE20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW4K-31BE20 often in real-time on the comparison pages.
What if I can't find stock of CW4K-31BE20?
You can fill out our help required form which you can use to request a quote for CW4K-31BE20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.