Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$13.88
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | CW Series |
SVHC | No SVHC (15-Jan-2019) |
IDEC CW4B-M1E10Y | Rapid Electronics |
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/Dc, Yel | Newark Electronics |
Pushbutton | RS Americas |
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW | element14 |
Pushbutton Switches Pushbutton 22MM 1NO Yellow | Sager |
Where can I find additional details, specifications and documents for a CW4B-M1E10Y?
Additional datasheets, footprints and schematics for CW4B-M1E10Y are listed on our Part Details page. You can also find images and similar parts to CW4B-M1E10Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW4B-M1E10Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW4B-M1E10Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW4B-M1E10Y fall under?
The CW4B-M1E10Y is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CW4B-M1E10Y when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW4B-M1E10Y you can contact the distributor directly for product support, shipping queries etc.
Is the CW4B-M1E10Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW4B-M1E10Y have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for CW4B-M1E10Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW4B-M1E10Y often in real-time on the comparison pages.
What if I can't find stock of CW4B-M1E10Y?
You can fill out our help required form which you can use to request a quote for CW4B-M1E10Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.