Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$17.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.77
|
No stock
|
Buy Now | |
Rapid Electronics
from US$17.48
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$18.20
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$21.52
|
-
|
Buy Now | |
RS Americas
from US$20.69
|
-
|
Buy Now | |
element14
from US$19.33
|
-
|
Buy Now | |
Sager
from US$18.72
|
-
|
Buy Now | |
Farnell
from US$21.22
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | CW Series |
SVHC | No SVHC (15-Jan-2019) |
IDEC CW4B-A1E10G | Rapid Electronics |
CW22mm PB maint metal 1NO gn | RS |
Pb Switch, Spst-No, 10A, 120Vac, Screw | Newark Electronics |
Pushbutton, CW Series, Metal Bezel, Flush, 1NO, Main, Green | IDEC Corporation CW4B-A1E10G | RS Americas |
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW | element14 |
Pushbutton Switches CW PB Green | Sager |
Where can I find additional details, specifications and documents for a CW4B-A1E10G?
Additional datasheets, footprints and schematics for CW4B-A1E10G are listed on our Part Details page. You can also find images and similar parts to CW4B-A1E10G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW4B-A1E10G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW4B-A1E10G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW4B-A1E10G fall under?
The CW4B-A1E10G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CW4B-A1E10G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW4B-A1E10G you can contact the distributor directly for product support, shipping queries etc.
Is the CW4B-A1E10G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW4B-A1E10G have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for CW4B-A1E10G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW4B-A1E10G often in real-time on the comparison pages.
What if I can't find stock of CW4B-A1E10G?
You can fill out our help required form which you can use to request a quote for CW4B-A1E10G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.