Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW4776-000 |
Prices starting from US$70.31
Distributor | Stock | ||
---|---|---|---|
Sager
from US$70.31
|
-
|
Buy Now |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Electroless Nickel |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Adapter Angle | 90 |
Connector System | Cable-to-Cable |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular MIL Spec Backshells R85049/84-16N02 | Sager |
Where can I find additional details, specifications and documents for a CW4776-000?
Additional datasheets, footprints and schematics for CW4776-000 are listed on our Part Details page. You can also find images and similar parts to CW4776-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW4776-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW4776-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW4776-000 fall under?
The CW4776-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW4776-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW4776-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW4776-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW4776-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CW4776-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW4776-000 often in real-time on the comparison pages.
What if I can't find stock of CW4776-000?
You can fill out our help required form which you can use to request a quote for CW4776-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.