Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Compliant |
Product Range | CW Series |
---|---|
Panel Cutout Diameter | 22.3mm |
Contact Configuration | DPST-NO, DPST-NC |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Flush |
IP Rating | IP65 |
RoHS Compliant | Yes |
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Green | Newark Electronics |
Pushbutton, CW Series, Plastic Bezel, Flush, Illum, 2NO-2NC, Mom, 24VDC, Grn | IDEC Corporation CW1L-M1E22Q4G | RS Americas |
Pushbutton Switches Illuminated PB 22MM 2NO+2NC G | Sager |
Where can I find additional details, specifications and documents for a CW1L-M1E22Q4G?
Additional datasheets, footprints and schematics for CW1L-M1E22Q4G are listed on our Part Details page. You can also find images and similar parts to CW1L-M1E22Q4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1L-M1E22Q4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1L-M1E22Q4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1L-M1E22Q4G fall under?
The CW1L-M1E22Q4G is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to CW1L-M1E22Q4G when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1L-M1E22Q4G you can contact the distributor directly for product support, shipping queries etc.
Is the CW1L-M1E22Q4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CW1L-M1E22Q4G have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for CW1L-M1E22Q4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1L-M1E22Q4G often in real-time on the comparison pages.
What if I can't find stock of CW1L-M1E22Q4G?
You can fill out our help required form which you can use to request a quote for CW1L-M1E22Q4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.