Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Product Range | CW Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | On-Off |
Contact Current Max | 10A |
Contact Voltage AC Nom | 120V |
Illumination Colour | Red |
Contact Voltage DC Nom | - |
Switch Terminals | Screw |
SVHC | No SVHC (15-Jan-2019) |
Pb Switch, Spst-No, 10A, 120Vac, Screw | Newark Electronics |
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW | element14 |
CW22mm PBI latch extended 1NO Red | RS |
Pushbutton | RS Americas |
Pushbutton Switches CW ILLD PB Red | Sager |
Where can I find additional details, specifications and documents for a CW1L-A2E10Q4R?
Additional datasheets, footprints and schematics for CW1L-A2E10Q4R are listed on our Part Details page. You can also find images and similar parts to CW1L-A2E10Q4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1L-A2E10Q4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1L-A2E10Q4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1L-A2E10Q4R fall under?
The CW1L-A2E10Q4R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CW1L-A2E10Q4R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1L-A2E10Q4R you can contact the distributor directly for product support, shipping queries etc.
Is the CW1L-A2E10Q4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW1L-A2E10Q4R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CW1L-A2E10Q4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1L-A2E10Q4R often in real-time on the comparison pages.
What if I can't find stock of CW1L-A2E10Q4R?
You can fill out our help required form which you can use to request a quote for CW1L-A2E10Q4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.