Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$28.61
Product Range | CW Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | On-Off |
Contact Current Max | 10A |
Contact Voltage AC Nom | 120V |
Illumination Colour | Green |
Contact Voltage DC Nom | - |
Switch Terminals | Screw |
SVHC | No SVHC (15-Jan-2019) |
CW22mm PBI latching plastic 1NO Green | RS |
Pb Switch, Spst-No, 10A, 120Vac, Screw | Newark Electronics |
Pushbutton | RS Americas |
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW | element14 |
IDEC Illuminated Pushbutton Switch Latching Function 1NO 24 V / 120 V / 240 V LED Green None | Distrelec |
Pushbutton Switches CW ILLD PB Green | Sager |
Where can I find additional details, specifications and documents for a CW1L-A1E10Q4G?
Additional datasheets, footprints and schematics for CW1L-A1E10Q4G are listed on our Part Details page. You can also find images and similar parts to CW1L-A1E10Q4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1L-A1E10Q4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1L-A1E10Q4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1L-A1E10Q4G fall under?
The CW1L-A1E10Q4G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CW1L-A1E10Q4G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1L-A1E10Q4G you can contact the distributor directly for product support, shipping queries etc.
Is the CW1L-A1E10Q4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW1L-A1E10Q4G have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for CW1L-A1E10Q4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1L-A1E10Q4G often in real-time on the comparison pages.
What if I can't find stock of CW1L-A1E10Q4G?
You can fill out our help required form which you can use to request a quote for CW1L-A1E10Q4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.