Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$34.05
Switch Operation | - |
---|---|
Contact Configuration | DPST-NO |
Product Range | CW Series |
No. of Switch Positions | 3 Position |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 300V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2019) |
IDEC CW1K-31BE20 | Rapid Electronics |
Cw-22Mm, Ksw, Plastic, 3Pos | Newark Electronics |
CW-22MM, KSW, PLASTIC, 3POS | element14 |
Keylock Switches KeySelectorSW 22MM 3position | Sager |
Where can I find additional details, specifications and documents for a CW1K-31BE20?
Additional datasheets, footprints and schematics for CW1K-31BE20 are listed on our Part Details page. You can also find images and similar parts to CW1K-31BE20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1K-31BE20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1K-31BE20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1K-31BE20 fall under?
The CW1K-31BE20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CW1K-31BE20 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1K-31BE20 you can contact the distributor directly for product support, shipping queries etc.
Is the CW1K-31BE20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW1K-31BE20 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Sager have stock available or on a lead time for CW1K-31BE20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1K-31BE20 often in real-time on the comparison pages.
What if I can't find stock of CW1K-31BE20?
You can fill out our help required form which you can use to request a quote for CW1K-31BE20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.