Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$16.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.50
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$16.84
|
10
in stock
|
Buy Now | |
RS Americas
from US$47.97
|
10
in stock
|
Buy Now | |
element14
from US$47.18
|
10
in stock
|
Buy Now | |
Farnell
from US$67.78
|
10
in stock
|
Buy Now | |
Distrelec
from US$64.92
|
-
|
Buy Now | |
Sager
from US$48.47
|
-
|
Buy Now |
Switch Operation | - |
---|---|
Contact Configuration | DPST-NO |
Product Range | CW Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 300V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2019) |
Keylock Sw, Dpst-No, 2 Pos, 10A, 300Vac | Newark Electronics |
Key Switch, Rnd, Blk bezel, 2 positions, 2NO, 6A/240VAC, 22mm, Key rmv pos A | IDEC Corporation CW1K-2AE20 | RS Americas |
KEYLOCK SW, DPST-NO, 2 POS, 10A, 300VAC | element14 |
Switch Key | RS |
IDEC Key-Operated Switch 2NO 24 VDC / 250 VAC 2-Pos 90° Latching Function | Distrelec |
Keylock Switches KeySelectorSW 22MM 2position | Sager |
Where can I find additional details, specifications and documents for a CW1K-2AE20?
Additional datasheets, footprints and schematics for CW1K-2AE20 are listed on our Part Details page. You can also find images and similar parts to CW1K-2AE20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1K-2AE20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1K-2AE20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1K-2AE20 fall under?
The CW1K-2AE20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CW1K-2AE20 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1K-2AE20 you can contact the distributor directly for product support, shipping queries etc.
Is the CW1K-2AE20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW1K-2AE20 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and RS have stock available or on a lead time for CW1K-2AE20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1K-2AE20 often in real-time on the comparison pages.
What if I can't find stock of CW1K-2AE20?
You can fill out our help required form which you can use to request a quote for CW1K-2AE20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.