Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | CW Series |
SVHC | No SVHC (15-Jan-2019) |
CW22mm PB maint plastic 1NO rd | RS |
Cw Pb Red Rohs Compliant: Yes |Idec CW1B-A1E10R | Newark Electronics |
Pushbutton | RS Americas |
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW | element14 |
Pushbutton Switches CW PB Red | Sager |
Where can I find additional details, specifications and documents for a CW1B-A1E10R?
Additional datasheets, footprints and schematics for CW1B-A1E10R are listed on our Part Details page. You can also find images and similar parts to CW1B-A1E10R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1B-A1E10R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1B-A1E10R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1B-A1E10R fall under?
The CW1B-A1E10R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CW1B-A1E10R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1B-A1E10R you can contact the distributor directly for product support, shipping queries etc.
Is the CW1B-A1E10R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW1B-A1E10R have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for CW1B-A1E10R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1B-A1E10R often in real-time on the comparison pages.
What if I can't find stock of CW1B-A1E10R?
You can fill out our help required form which you can use to request a quote for CW1B-A1E10R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.