Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Splice |
---|---|
Overall Length | 11.3mm, .44in |
Wire Size | .14 – .05mm², 26 – 30AWG |
Wire Insulation Diameter (Max) | .02in, .5mm |
Inside Diameter (Recovered) | .06in, 1.5mm |
Wire/Cable Type | Stranded Wire |
Insulated | Yes |
Product Type | SolderSleeve |
Sealable | No |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Cable Accessories Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Special Order: W-040-01-LF Wire Size: 26 – 30 AWG Wire Size: .14 – .05 mm² Sealable: No Compatible Insulation Diameter Range: .02 in Compatible Insulation Diameter Range: .5 mm Electrical Wire Splice | 26 – 30 AWG .14 – .05 mm² .02" | Part Number: CW1831-000 | Internal Number: CW1831-000 | TE Connectivity | TE Store |
Solder Sleeves & Shield Tubing W-040-01-LF | Sager |
Where can I find additional details, specifications and documents for a CW1831-000?
Additional datasheets, footprints and schematics for CW1831-000 are listed on our Part Details page. You can also find images and similar parts to CW1831-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1831-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1831-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1831-000 fall under?
The CW1831-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CW1831-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1831-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW1831-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW1831-000 have stock available?
Authorised distributors including Avnet America, TE Store, Sager and Avnet Abacus have stock available or on a lead time for CW1831-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1831-000 often in real-time on the comparison pages.
What if I can't find stock of CW1831-000?
You can fill out our help required form which you can use to request a quote for CW1831-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.