Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Compliant |
Capacitance | 6800pF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
RoHS Compliant | Yes |
Ceramic Capacitor 6800Pf 50V, X7R, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a CW15C682K?
Additional datasheets, footprints and schematics for CW15C682K are listed on our Part Details page. You can also find images and similar parts to CW15C682K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW15C682K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW15C682K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW15C682K fall under?
The CW15C682K is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CW15C682K when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW15C682K you can contact the distributor directly for product support, shipping queries etc.
Is the CW15C682K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CW15C682K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CW15C682K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW15C682K often in real-time on the comparison pages.
What if I can't find stock of CW15C682K?
You can fill out our help required form which you can use to request a quote for CW15C682K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.