Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coating Type | Conductive |
---|---|
Coating Applications | Delicate Electronic Components, PCB Traces |
Coating Colour | Silver |
Dispensing Method | Pen Applicator |
Weight | 4g |
Colour | Silver |
RoHS Compliant | Yes |
Caig Labs/Deoxit CW100P Silver-Based Circuit Writer Pen 5 grams | Jameco Electronics |
Conductive Ink, Pen, 4G | Newark Electronics |
Where can I find additional details, specifications and documents for a CW100P?
Additional datasheets, footprints and schematics for CW100P are listed on our Part Details page. You can also find images and similar parts to CW100P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW100P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW100P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW100P fall under?
The CW100P is listed under Chemicals & Adhesives > Paints & Coatings.
Can I view similar or alternative parts?
You can view similar parts to CW100P when available in the Paints & Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW100P you can contact the distributor directly for product support, shipping queries etc.
Is the CW100P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CW100P have stock available?
Authorised distributors including Jameco Electronics and Newark Electronics have stock available or on a lead time for CW100P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW100P often in real-time on the comparison pages.
What if I can't find stock of CW100P?
You can fill out our help required form which you can use to request a quote for CW100P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.