CW010200R0JE73 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 200 OHM 10W 5%

Status: Unknown
Series: CW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$2.42
479
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.33
479
in stock
Buy Now
Logo for element14
element14
from US$1.85
479
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 200ohm
Product Range CW Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Wirewound
No. of Pins 2Pins

Alternative Descriptions

Wirewound Resistor, 200 Ohm, 10W, 5% | Newark Electronics
WIREWOUND RESISTOR, 200 OHM, 10W, 5% | element14
CW Series ╪ 9.52 x 45.24 mm 10 W 200 Ohm ▒30ppm/░C Axial Lead Wirewound Resistor | Future Electronics
Res Wirewound 200 Ohm 5% 10W ±30ppm/°C Ceramic Hi Temp Sil AXL Thru-Hole T/R | Avnet America
Res Wirewound 200 Ohm 5% 10W �30ppm/�C Ceramic Hi Temp Sil AXL Thru-Hole T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CW010200R0JE73?

Additional datasheets, footprints and schematics for CW010200R0JE73 are listed on our Part Details page. You can also find images and similar parts to CW010200R0JE73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CW010200R0JE73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW010200R0JE73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CW010200R0JE73 fall under?

The CW010200R0JE73 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CW010200R0JE73 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CW010200R0JE73 you can contact the distributor directly for product support, shipping queries etc.

Is the CW010200R0JE73 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CW010200R0JE73 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CW010200R0JE73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CW010200R0JE73 often in real-time on the comparison pages.

What if I can't find stock of CW010200R0JE73?

You can fill out our help required form which you can use to request a quote for CW010200R0JE73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay