Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
No stock
|
Buy Now | |
RS Americas
from US$1.85
|
101
in stock
|
Buy Now | |
element14
from US$1.45
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
29
in stock
|
Buy Now | |
Farnell
from US$1.82
|
29
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now |
Resistance | 40kohm |
---|---|
Product Range | CW Series |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Body Material | Wirewound |
Resistor, Wirewound, Res 40 Kilohms, Pwr-Rtg 5 W, Tol 5%, Axial, Bulk | Vishay Dale CW00540K00JE12 | RS Americas |
WIREWOUND RESISTOR, 40KOHM, 5W, 5% | element14 |
Wirewound Resistor, 40Kohm, 5W, 5% | Newark Electronics |
Resistor, Wirewound | RS |
CW Series ╪ 7.92 x 22.22 mm 5 W 40 kOhm ▒30 ppm/░C Axial Lead Wirewound Resistor | Future Electronics |
Res Wirewound 40K Ohm 5% 5W ±30ppm/°C Ceramic Hi Temp Sil AXL Thru-Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CW00540K00JE12?
Additional datasheets, footprints and schematics for CW00540K00JE12 are listed on our Part Details page. You can also find images and similar parts to CW00540K00JE12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW00540K00JE12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW00540K00JE12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW00540K00JE12 fall under?
The CW00540K00JE12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CW00540K00JE12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW00540K00JE12 you can contact the distributor directly for product support, shipping queries etc.
Is the CW00540K00JE12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW00540K00JE12 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for CW00540K00JE12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW00540K00JE12 often in real-time on the comparison pages.
What if I can't find stock of CW00540K00JE12?
You can fill out our help required form which you can use to request a quote for CW00540K00JE12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.