Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
6,931
in stock
|
Buy Now | |
element14
from US$0.67
|
6,931
in stock
|
Buy Now | |
Farnell
from US$0.78
|
6,931
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
1,400
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
17
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | CW Series |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Body Material | Wirewound |
Wirewound Resistor, 100 Ohm, 5W, 5% | Newark Electronics |
WIREWOUND RESISTOR, 100 OHM, 5W, 5% | element14 |
CW Series ╪ 7.92 x 22.22 mm 5 W 100 Ohm ▒30 ppm/░C Axial Lead Wirewound Resistor | Future Electronics |
CW005 Series Axial Wirewound Resistor 100Ohms +/-5% 6.5W +/-30ppm/degC | Vishay Dale CW005100R0JE12 | RS Americas |
Resistor, Wirewound | RS |
Resistor, 100 Ohm, ± 5%, 5 W, Axial Leaded, Wirewound, Power | Avnet America |
Resistor, 100 Ohm, � 5%, 5 W, Axial Leaded, Wirewound, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CW005100R0JE12?
Additional datasheets, footprints and schematics for CW005100R0JE12 are listed on our Part Details page. You can also find images and similar parts to CW005100R0JE12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW005100R0JE12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW005100R0JE12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW005100R0JE12 fall under?
The CW005100R0JE12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CW005100R0JE12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW005100R0JE12 you can contact the distributor directly for product support, shipping queries etc.
Is the CW005100R0JE12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW005100R0JE12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for CW005100R0JE12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW005100R0JE12 often in real-time on the comparison pages.
What if I can't find stock of CW005100R0JE12?
You can fill out our help required form which you can use to request a quote for CW005100R0JE12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.