Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 1.25 x 1.25 x 0.81 |
Dimensions LxWxH (mm) | 31.8 x 31.8 x 20.5 |
Frame Shape | Round |
Height (mm) | 20.5 |
Impedance (Ohms) | 8 |
Length (mm) | 31.8 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.2 |
Mounting Style | PCB |
Nominal Input (W) | 0.1 |
Resonance Freq. (Hz) | 1250 |
S.P. Level (dB) | 95 (0.1 W / 0.1 m) |
Width (mm) | 31.8 |
Speaker 31.8Mm Round 15Mm Deep Mylarw/ Case 100 M |Cui CVS-3108 | Newark Electronics |
Where can I find additional details, specifications and documents for a CVS-3108?
Additional datasheets, footprints and schematics for CVS-3108 are listed on our Part Details page. You can also find images and similar parts to CVS-3108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CVS-3108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVS-3108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CVS-3108 fall under?
The CVS-3108 is listed under audio > speakers > miniature-(10-mm~40-mm) > cvs-3108.
Can I view similar or alternative parts?
You can view similar parts to CVS-3108 when available in the cvs-3108 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CVS-3108 you can contact the distributor directly for product support, shipping queries etc.
Is the CVS-3108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CVS-3108 have stock available?
Authorised distributors including CUI Devices, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for CVS-3108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CVS-3108 often in real-time on the comparison pages.
What if I can't find stock of CVS-3108?
You can fill out our help required form which you can use to request a quote for CVS-3108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.