Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$1.50
|
1,236
in stock
|
Buy Now |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 0.91 x 0.91 x 0.59 |
Dimensions LxWxH (mm) | 23 x 23 x 15 |
Frame Shape | Round |
Height (mm) | 15 |
Impedance (Ohms) | 8 |
Length (mm) | 23 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.15 |
Mounting Style | PCB |
Nominal Input (W) | 0.1 |
Resonance Freq. (Hz) | 1500 |
S.P. Level (dB) | 88 (0.1 W / 0.1 m) |
Width (mm) | 23 |
Where can I find additional details, specifications and documents for a CVS-2308?
Additional datasheets, footprints and schematics for CVS-2308 are listed on our Part Details page. You can also find images and similar parts to CVS-2308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CVS-2308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVS-2308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CVS-2308 fall under?
The CVS-2308 is listed under audio > speakers > miniature-(10-mm~40-mm) > cvs-2308.
Can I view similar or alternative parts?
You can view similar parts to CVS-2308 when available in the cvs-2308 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CVS-2308 you can contact the distributor directly for product support, shipping queries etc.
Is the CVS-2308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CVS-2308 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for CVS-2308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CVS-2308 often in real-time on the comparison pages.
What if I can't find stock of CVS-2308?
You can fill out our help required form which you can use to request a quote for CVS-2308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.