Status: | Unknown |
---|---|
Series: | CamdenBoss CVB-Plus DIN Rail Mounting Box |
RoHS: | Unknown |
Enclosure Type | DIN Rail |
---|---|
Enclosure Material | Nylon |
External Height - Metric | 112mm |
External Width - Metric | 22.5mm |
External Depth - Metric | 99mm |
IP Rating | - |
Body Colour | Green |
NEMA Rating | - |
External Height - Imperial | 4.41" |
External Width - Imperial | 0.89" |
External Depth - Imperial | 3.9" |
Product Range | CamdenBoss CVB-Plus DIN Rail Mounting Box |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Camdenboss Plastic Enclosure CVB 22.5x112x99mm Grey Polycarbonate | Distrelec |
Enclosure, Din Rail, Solid Side, Din Rail, 112 Mm, 22.5 Mm, 99 Mm, Nylon (Polyamide) Rohs Compliant: Yes |Camdenboss CVB-PLUS1 | Newark Electronics |
DIN RAIL BOX, SOLID SIDE | element14 |
Where can I find additional details, specifications and documents for a CVB-PLUS1?
Additional datasheets, footprints and schematics for CVB-PLUS1 are listed on our Part Details page. You can also find images and similar parts to CVB-PLUS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CVB-PLUS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVB-PLUS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CVB-PLUS1 fall under?
The CVB-PLUS1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CVB-PLUS1 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CVB-PLUS1 you can contact the distributor directly for product support, shipping queries etc.
Is the CVB-PLUS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CVB-PLUS1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for CVB-PLUS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CVB-PLUS1 often in real-time on the comparison pages.
What if I can't find stock of CVB-PLUS1?
You can fill out our help required form which you can use to request a quote for CVB-PLUS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.