Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Enclosure Type | DIN Rail |
---|---|
Enclosure Material | Plastic |
External Height - Metric | 90mm |
External Width - Metric | 45mm |
External Depth - Metric | 82mm |
IP Rating | IP20 |
Body Colour | - |
NEMA Rating | - |
External Height - Imperial | 3.54" |
External Width - Imperial | 1.77" |
External Depth - Imperial | 3.23" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Ip20, Din Rail, Vented, Kit, Din Rail, 90 Mm, 45 Mm, 82 Mm, Plastic Rohs Compliant: Yes |Camdenboss CVB450/KIT | Newark Electronics |
ENCLOSURE, DIN RAIL, VERTICAL, GREEN | element14 |
Vertical DIN rail enclosure,22.5x82x90mm | RS |
CamdenBoss CVB450/KIT DIN Rail Enclosure Kit Vertical 45mm | Rapid Electronics |
Camdenboss Plastic Enclosure CVB 45x82x90mm Green Polyamide IP20 | Distrelec |
Where can I find additional details, specifications and documents for a CVB450/KIT?
Additional datasheets, footprints and schematics for CVB450/KIT are listed on our Part Details page. You can also find images and similar parts to CVB450/KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CVB450/KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVB450/KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CVB450/KIT fall under?
The CVB450/KIT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CVB450/KIT when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CVB450/KIT you can contact the distributor directly for product support, shipping queries etc.
Is the CVB450/KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CVB450/KIT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for CVB450/KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CVB450/KIT often in real-time on the comparison pages.
What if I can't find stock of CVB450/KIT?
You can fill out our help required form which you can use to request a quote for CVB450/KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.