Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.06
Enclosure Type | DIN Rail |
---|---|
Enclosure Material | Plastic |
External Height - Metric | 90mm |
External Width - Metric | 22.5mm |
External Depth - Metric | 82mm |
IP Rating | IP20 |
Body Colour | - |
NEMA Rating | - |
External Height - Imperial | 3.54" |
External Width - Imperial | 0.89" |
External Depth - Imperial | 3.23" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Box, Din, Green, Plastic, 90X82X22.5Mm | Newark Electronics |
BOX, DIN, GREEN, PLASTIC, 90X82X22.5MM | element14 |
CamdenBoss CVB225/KIT DIN Rail Enclosure Kit Vertical 22.5mm | Rapid Electronics |
Camdenboss Plastic Enclosure CVB 27x82x101mm Green Polyamide IP20 | Distrelec |
Vertical DIN rail enclosure,22.5x82x90mm | RS |
Where can I find additional details, specifications and documents for a CVB225/KIT?
Additional datasheets, footprints and schematics for CVB225/KIT are listed on our Part Details page. You can also find images and similar parts to CVB225/KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CVB225/KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVB225/KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CVB225/KIT fall under?
The CVB225/KIT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CVB225/KIT when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CVB225/KIT you can contact the distributor directly for product support, shipping queries etc.
Is the CVB225/KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CVB225/KIT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for CVB225/KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CVB225/KIT often in real-time on the comparison pages.
What if I can't find stock of CVB225/KIT?
You can fill out our help required form which you can use to request a quote for CVB225/KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.