Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Side 2 Number of Cables Spliced | 2 |
---|---|
Cable Shield Plating Material | Nickel |
Sealed | Yes |
Cable Jacket Material | Polymide/PTFE, ETFE |
Crimp Style | Butt |
Crimp Barrel Plating | Nickel |
Side 1 Number of Cables Spliced | 2 |
Number of Conductors | 1 |
Wire Outside Diameter | 2.16mm, .85in |
Cable Insulation Diameter (Max) | .197in, 5mm |
Shield Diameter (Max) | 4.5mm, .177in |
Cable Outside Diameter | .197in, 5mm |
Wire Size | 26 – 20AWG |
Product Type | Cable Splice |
Operating Temperature (Max) | 200°C |
Operating Temperature Range | -65 – 200°C |
Cable Temperature Rating | 150°C |
Solder Sleeves & Shield Tubing D-200-0228-RT | Sager |
Where can I find additional details, specifications and documents for a CV7712-000?
Additional datasheets, footprints and schematics for CV7712-000 are listed on our Part Details page. You can also find images and similar parts to CV7712-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV7712-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV7712-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV7712-000 fall under?
The CV7712-000 is listed under Harnessing > Interconnect Devices > Cable-to-Cable Splicing.
Can I view similar or alternative parts?
You can view similar parts to CV7712-000 when available in the Cable-to-Cable Splicing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV7712-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV7712-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV7712-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for CV7712-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV7712-000 often in real-time on the comparison pages.
What if I can't find stock of CV7712-000?
You can fill out our help required form which you can use to request a quote for CV7712-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.