Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899811-6,
CV36566001 |
No distributors results available
Fluid Type | Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Diesel Fuel, Lubricating Oil |
---|---|
Color | Red |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Flexible |
Expanded Inside Diameter (Min) | 24mm, .945in |
Recovered Inside Diameter (Max) | .236in, 6mm |
Cut Length | 2.165in, 55mm |
Recovered Wall Thickness (Tolerance) | .022in, .55mm |
Recovered Wall Thickness (Nominal) | .088in, 2.25mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ATUM |
Resistant To | Mechanical Damage, Strain, Fluids |
Recovery Temperature | 110°C |
Fluid Resistance | Spray Protection, Splash Protection, Moisture |
Operating Temperature Range | -55 – 110°C |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a CV36566001?
Additional datasheets, footprints and schematics for CV36566001 are listed on our Part Details page. You can also find images and similar parts to CV36566001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV36566001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV36566001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV36566001 fall under?
The CV36566001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV36566001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV36566001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV36566001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV36566001 have stock available?
There is no stock from authorised distributors for CV36566001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV36566001 often in real-time on the comparison pages.
What if I can't find stock of CV36566001?
You can fill out our help required form which you can use to request a quote for CV36566001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.