Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 25V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 3P |
Connector Colour | Violet |
IP Rating | IP44 |
Product Range | - |
Gender | Receptacle |
No. of Outlets | 1 Outlet, 1Outlets |
Conn, Mains Socket, 16A, 25V, Violet | Newark Electronics |
Where can I find additional details, specifications and documents for a CUGT 316?
Additional datasheets, footprints and schematics for CUGT 316 are listed on our Part Details page. You can also find images and similar parts to CUGT 316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CUGT 316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUGT 316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CUGT 316 fall under?
The CUGT 316 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to CUGT 316 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CUGT 316 you can contact the distributor directly for product support, shipping queries etc.
Is the CUGT 316 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CUGT 316 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CUGT 316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CUGT 316 often in real-time on the comparison pages.
What if I can't find stock of CUGT 316?
You can fill out our help required form which you can use to request a quote for CUGT 316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.