Status: | Unknown |
---|---|
Series: | CUB5 Series |
RoHS: | Unknown |
Prices starting from US$34.96
Accessory Type | USB Programming Card |
---|---|
For Use With | CUB5 Units |
Application Type | Counter and Rate Indicator Meter |
Product Range | CUB5 Series |
Programming Card For Use With CUB5P Process Meter | Red Lion Controls CUB5USB0 | RS Americas |
USB PROGRAMMING CARD FOR CUB5 | RS |
Usb Programming Card, Indicator Meter | Newark Electronics |
USB PROGRAMMING CARD, INDICATOR METER | element14 |
CUB5 Digital Panel Meter USB Programming Card | Carlton-Bates |
Where can I find additional details, specifications and documents for a CUB5USB0?
Additional datasheets, footprints and schematics for CUB5USB0 are listed on our Part Details page. You can also find images and similar parts to CUB5USB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CUB5USB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUB5USB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CUB5USB0 fall under?
The CUB5USB0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to CUB5USB0 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CUB5USB0 you can contact the distributor directly for product support, shipping queries etc.
Is the CUB5USB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CUB5USB0 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CUB5USB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CUB5USB0 often in real-time on the comparison pages.
What if I can't find stock of CUB5USB0?
You can fill out our help required form which you can use to request a quote for CUB5USB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.