Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | WCSM-12/3-A/S-C(350) |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Wall Thickness | Thick |
Recovered Inside Diameter (Max) | 3mm |
Recovered Wall Thickness (Max) | 2mm |
Expanded Inside Diameter (Min) | 12mm |
Application Diameter (Max) | 10mm |
Application Diameter (Min) | 3.5mm |
CSA Certified | Yes |
UL Rating | Yes |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Non-Toxic & Non-Corrosive Emission | Yes |
Mechanical Resistance | Abrasion Resistant, Against Mechanical Impact or Damage |
Low Smoke Emission | Yes |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Emission Free | No |
Other Colors Available | No |
Product Use | Insulate, protect & seal power cable joints |
Spool Length | 350m |
Product Availability | ANZPAC, ASIA, China, AMERICAS, EMEA |
Technology | Heat Shrink |
Coating Style | Inline |
Material System | Crosslinked Polyolefin |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | Yes |
Product Type | Heat Shrink Tubing |
Component Design | Heat Shrink |
Shrink Ratio | < 3:1 |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Yes |
Where can I find additional details, specifications and documents for a CU9252-000?
Additional datasheets, footprints and schematics for CU9252-000 are listed on our Part Details page. You can also find images and similar parts to CU9252-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU9252-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU9252-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU9252-000 fall under?
The CU9252-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CU9252-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU9252-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU9252-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU9252-000 have stock available?
There is no stock from authorised distributors for CU9252-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU9252-000 often in real-time on the comparison pages.
What if I can't find stock of CU9252-000?
You can fill out our help required form which you can use to request a quote for CU9252-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.