Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CU7731-000 |
Prices starting from US$107.43
Adapter Entry Size | 4 |
---|---|
TE Adapter Code | 21 |
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
Material | Corrosion Resisting Steel |
Cable Entry Diameter | .01 – .25in, .2 – 6.4mm |
Cable Diameter Range | 3.2 – 5.1mm, .125 – .2in |
Connector Detail Specification Number | MS3116, MS3128, MS3126, MS3120, MS3110, MS3121, MS3111 |
Connector General Specification Number | MIL-DTL-26482 Series 1/Class E,F,J,P |
Termination Device Included | TR04BI |
Style | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Connector Shell Size | 08 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 90 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Salt Spray Resistance | 1000Hr |
Txr21Sj90-0804Bi/Te Connectivity/Raychem |Raychem Te Connectivity CU7731-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR21SJ90-0804BI | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Where can I find additional details, specifications and documents for a CU7731-000?
Additional datasheets, footprints and schematics for CU7731-000 are listed on our Part Details page. You can also find images and similar parts to CU7731-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU7731-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU7731-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU7731-000 fall under?
The CU7731-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CU7731-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU7731-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU7731-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU7731-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CU7731-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU7731-000 often in real-time on the comparison pages.
What if I can't find stock of CU7731-000?
You can fill out our help required form which you can use to request a quote for CU7731-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.