Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 2 x 40 |
---|---|
Viewing Area (H x W) | 11.5mm x 138.8mm |
Character Format | Dot Matrix |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Supply Current | 300mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Interface Type | Parallel |
Product Range | - |
External Depth | 21mm |
External Length / Height | 33.5mm |
External Width | 182mm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Display: VFD | Transfer Multisort Elektronik |
Vfd Module, 2X40, 5Mm Blue-Green | Newark Electronics |
VFD MODULE, 2X40, 5MM BLUE-GREEN | element14 |
Where can I find additional details, specifications and documents for a CU40025-UW6J?
Additional datasheets, footprints and schematics for CU40025-UW6J are listed on our Part Details page. You can also find images and similar parts to CU40025-UW6J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU40025-UW6J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU40025-UW6J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU40025-UW6J fall under?
The CU40025-UW6J is listed under Optoelectronics & Displays > Displays > Vacuum Fluorescent Displays - VFD.
Can I view similar or alternative parts?
You can view similar parts to CU40025-UW6J when available in the Vacuum Fluorescent Displays - VFD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU40025-UW6J you can contact the distributor directly for product support, shipping queries etc.
Is the CU40025-UW6J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU40025-UW6J have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CU40025-UW6J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU40025-UW6J often in real-time on the comparison pages.
What if I can't find stock of CU40025-UW6J?
You can fill out our help required form which you can use to request a quote for CU40025-UW6J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.