Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.70
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$13.17
|
225
in stock
|
Buy Now | |
Rapid Electronics
from US$24.70
|
225
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
225
in stock
|
Buy Now | |
Avnet America
from US$10.07
|
-
|
Buy Now | |
Sager
from US$7.62
|
-
|
Buy Now | |
Farnell
from US$32.37
|
-
|
Buy Now |
Insulation Sleeve Material | Fluoropolymer |
---|---|
Splice Features | Splice Kit |
Insulation Material | Heat-Shrinkable, Radiation Cross-Linked Modified Fluoropolymer |
Splice Material | Nickel-Plated |
Plating Material | Nickel |
Number of Serrations | 0 |
Contact Plating Material | Nickel Immersion |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | 1.63mm, .064in |
Wire Size | 20 – 16AWG, .39 – 1.34mm², 1216 – 2426CMA |
Inside Diameter (Recovered) | .064in, 1.63mm |
Barrel Inside Diameter | .067in, 1.69mm |
Overall Length | 34.93mm, 1.35in |
Housing Material | Fluoropolymer |
Government Qualified | Yes |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Support Style | Non-Insulation Support |
Splice Type | In-Line Splice |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Accessory Type | Splice |
Serrated | No |
Sealable | Yes |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
High Temperature Rating | 200°C |
Fluid Resistance | Immersion |
Cable Temperature Rating | 135°C |
Solder Sleeves & Shield Tubing D-200-89 |Raychem Te Connectivity CU3031-000 | Newark Electronics |
Solder Sleeves&Shield Tubing D-200-89 | Rapid Electronics |
TE Connectivity D-200-89 Solder Sleeves & Shield Tubing | Distrelec |
In-Line Splice Sealing System Terminal 16AWG to 20AWG Blue Bag/Box | Avnet America |
Solder Sleeves & Shield Tubing D-200-89 | Sager |
CRIMP TERMINALS - BUTT SPLICE | Farnell |
Where can I find additional details, specifications and documents for a CU3031-000?
Additional datasheets, footprints and schematics for CU3031-000 are listed on our Part Details page. You can also find images and similar parts to CU3031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU3031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU3031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU3031-000 fall under?
The CU3031-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CU3031-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU3031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU3031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU3031-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CU3031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU3031-000 often in real-time on the comparison pages.
What if I can't find stock of CU3031-000?
You can fill out our help required form which you can use to request a quote for CU3031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.