Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 4 x 20 |
---|---|
Viewing Area (H x W) | 20.9mm x 70.8mm |
Character Format | Dot Matrix |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Supply Current | 250mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Interface Type | Parallel Serial |
Product Range | - |
External Depth | 15.6mm |
External Length / Height | 60mm |
External Width | 98mm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Display, Vfd, Blue-Green, 20.9 X 70.8Mm | Newark Electronics |
VFD MODULE, 4X20, 5MM | element14 |
Display: VFD | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CU20045-UW5J?
Additional datasheets, footprints and schematics for CU20045-UW5J are listed on our Part Details page. You can also find images and similar parts to CU20045-UW5J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU20045-UW5J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU20045-UW5J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU20045-UW5J fall under?
The CU20045-UW5J is listed under Optoelectronics & Displays > Displays > Vacuum Fluorescent Displays - VFD.
Can I view similar or alternative parts?
You can view similar parts to CU20045-UW5J when available in the Vacuum Fluorescent Displays - VFD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU20045-UW5J you can contact the distributor directly for product support, shipping queries etc.
Is the CU20045-UW5J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU20045-UW5J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CU20045-UW5J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU20045-UW5J often in real-time on the comparison pages.
What if I can't find stock of CU20045-UW5J?
You can fill out our help required form which you can use to request a quote for CU20045-UW5J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.