Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 2 x 16 |
---|---|
Viewing Area (H x W) | 19mm x 82.7mm |
Character Format | Dot Matrix |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Supply Current | 350mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Interface Type | Parallel Serial |
Product Range | - |
External Depth | 20mm |
External Length / Height | 44mm |
External Width | 122mm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Vfd Module, 2X16, 9Mm | Newark Electronics |
VFD MODULE, 2X16, 9MM | element14 |
Where can I find additional details, specifications and documents for a CU16029-UW1J?
Additional datasheets, footprints and schematics for CU16029-UW1J are listed on our Part Details page. You can also find images and similar parts to CU16029-UW1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU16029-UW1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU16029-UW1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU16029-UW1J fall under?
The CU16029-UW1J is listed under Optoelectronics & Displays > Displays > Vacuum Fluorescent Displays - VFD.
Can I view similar or alternative parts?
You can view similar parts to CU16029-UW1J when available in the Vacuum Fluorescent Displays - VFD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU16029-UW1J you can contact the distributor directly for product support, shipping queries etc.
Is the CU16029-UW1J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU16029-UW1J have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CU16029-UW1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU16029-UW1J often in real-time on the comparison pages.
What if I can't find stock of CU16029-UW1J?
You can fill out our help required form which you can use to request a quote for CU16029-UW1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.