Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Gasket Material | Copper Foil |
---|---|
Length | 10" |
Body Material | Copper Foil |
Size | 6.16 x 10 " x 1.4 mil Thick |
Suppressor Type | EMI Shielding |
RoHS Compliant | Yes |
Emi Shielding Sheet | Newark Electronics |
Where can I find additional details, specifications and documents for a CU-10S?
Additional datasheets, footprints and schematics for CU-10S are listed on our Part Details page. You can also find images and similar parts to CU-10S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU-10S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU-10S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU-10S fall under?
The CU-10S is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to CU-10S when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU-10S you can contact the distributor directly for product support, shipping queries etc.
Is the CU-10S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CU-10S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CU-10S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU-10S often in real-time on the comparison pages.
What if I can't find stock of CU-10S?
You can fill out our help required form which you can use to request a quote for CU-10S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.