Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$960.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$960.00
|
No stock
|
Buy Now |
No. of Channels | 2 Channel |
---|---|
Accuracy % | 3% |
Resolution % | 1% |
External Height | 335mm |
External Width | 271mm |
External Depth | 67mm |
Circular Chart Superecorder, 2 Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a CTXL-TRH-G/N?
Additional datasheets, footprints and schematics for CTXL-TRH-G/N are listed on our Part Details page. You can also find images and similar parts to CTXL-TRH-G/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTXL-TRH-G/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTXL-TRH-G/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTXL-TRH-G/N fall under?
The CTXL-TRH-G/N is listed under Test & Measurement > Data Acquisition & Data Logging > Chart Recorders.
Can I view similar or alternative parts?
You can view similar parts to CTXL-TRH-G/N when available in the Chart Recorders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTXL-TRH-G/N you can contact the distributor directly for product support, shipping queries etc.
Is the CTXL-TRH-G/N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTXL-TRH-G/N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CTXL-TRH-G/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTXL-TRH-G/N often in real-time on the comparison pages.
What if I can't find stock of CTXL-TRH-G/N?
You can fill out our help required form which you can use to request a quote for CTXL-TRH-G/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.